Introducing Product 74LVC00ADB@118 from NXP
The 74LVC00ADB@118 is a high-performance, low-voltage, Si-gate CMOS device that is part of NXP Semiconductors' advanced 74LVC family. This product is specifically designed to operate at a power supply range of 1.2V to 3.6V, making it ideal for battery-operated and portable applications where power efficiency is crucial.
Equipped with four independent 2-input NAND gates, the 74LVC00ADB@118 is capable of providing the fundamental building block for a wide array of digital circuits. Each gate has standardized symmetrical output characteristics, ensuring balanced propagation delays. This is particularly important for high-speed signal processing applications where timing is critical.
The input and output voltage levels of the 74LVC00ADB@118 are not only compatible with 5V systems but also with lower voltage systems, thanks to its 5V tolerant inputs. This feature allows for mixed-voltage system integration, providing the flexibility needed in multi-voltage designs. Furthermore, the device has the ability to drive up to 24 mA, offering good driving capabilities that are essential for various digital and switching applications.
For enhanced system reliability, the 74LVC00ADB@118 incorporates inputs and outputs that are protected against electrostatic discharge (ESD). This protection ensures the device's resilience in harsh electrical environments, safeguarding your circuitry from inadvertent ESD events that can cause damage during handling or operation.
The packaging of the 74LVC00ADB@118 is a 14-pin SSOP (Shrink Small Outline Package), which is a space-saving solution and suitable for surface-mounted technology (SMT). The compact footprint of the SSOP package allows for a more efficient use of PCB space, which is particularly beneficial in designs where board real estate is at a premium.
In summary, the 74LVC00ADB@118 from NXP Semiconductors is a versatile and reliable component that offers the performance and integration features needed for modern digital systems. With its low-voltage operation, high-speed interface, and robust ESD protection, this NAND gate IC is an excellent choice for designers looking to create efficient, compact, and resilient electronic products.