EN
  • EN
  • DE

PIC18F47Q43-I/PT

Part No PIC18F47Q43-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44TQFP / PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18F, Functional Safety (FuSa)
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F47
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339670-PIC18F47Q43-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q43-I/PT CAD Model

Description

Microchip Technology's PIC18F47Q43-I/PT Microcontroller

The PIC18F47Q43-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring efficient power management, versatile communication interfaces, and robust operation in demanding environments. This microcontroller is part of the PIC18 Q-series, which is renowned for its exceptional integration of intelligent analog features and core-independent peripherals.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core, with a clock speed of up to 64 MHz, providing the power and flexibility to manage complex tasks and algorithms.
  • Memory: It comes with 128 KB of flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • Intelligent Analog: Equipped with advanced analog capabilities, including a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple Comparators, and a Digital-to-Analog Converter (DAC), this MCU is ideal for precision sensing and control applications.
  • Core Independent Peripherals (CIPs): These peripherals can handle tasks without CPU intervention, enhancing system efficiency and reducing power consumption. Key CIPs include Configurable Logic Cells (CLCs), Complementary Waveform Generator (CWG), and multiple timers.
  • Communication Interfaces: The PIC18F47Q43-I/PT supports multiple communication protocols, including UART, SPI, and I2C, allowing for easy integration into various systems and facilitating communication with other devices.
  • Package and Temperature Range: Housed in a 44-pin TQFP package, this MCU operates within an extended temperature range of -40°C to 125°C, suitable for industrial applications.
  • Low Power Operation: With multiple power modes, including Idle and Doze, the microcontroller can optimize its power consumption for battery-powered or energy-conscious applications.

Applications

The versatility of the PIC18F47Q43-I/PT makes it an excellent choice for a variety of applications, such as:

  • Industrial control systems
  • Automotive accessories
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Smart home automation

With its robust feature set, the PIC18F47Q43-I/PT from Microchip Technology is a powerful and reliable microcontroller that can meet the needs of developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2754 $52.4064
38+ $2.6875 $102.1250
58+ $2.6035 $151.0030
80+ $2.5195 $201.5600
103+ $2.4355 $250.8565
138+ $2.1836 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess