EN
  • EN
  • DE

LM79L05ACTLX

Part No LM79L05ACTLX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Negative Regulators | IC REG LINEAR -5V 100MA 6DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -35V
Min/Fixed Output Voltage -5V
Output Current 100mA
Current - Quiescent (Iq) 6mA
PSRR 50dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.5x1.3)
Family Part Number LM79
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200791-LM79L05ACTLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM79L05ACTLX CAD Model

Description

Overview of Texas Instruments LM79L05ACTLX

The Texas Instruments LM79L05ACTLX is a fixed-output voltage regulator designed to offer a precise -5V output with a maximum output current of 100mA. This component is part of the LM79 series and is particularly suitable for applications that require a reliable negative voltage rail. Its TO-220 package ensures that it can dissipate heat effectively, making it a practical choice for a variety of electronic circuits.

Key Features

  • Output Voltage: The LM79L05ACTLX provides a fixed output voltage of -5V, which is essential for circuits that need a stable reference voltage.
  • Output Current: This regulator can deliver up to 100mA of output current, sufficient for low-power applications such as biasing components in analog circuits or powering small digital devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which helps to prevent damage from overheating.
  • Short Circuit Protection: The LM79L05ACTLX is equipped with short-circuit protection, ensuring the regulator and your circuit remain safe in the event of a fault condition.

Applications

The LM79L05ACTLX is versatile and can be used in a wide range of applications, including:

  • Power supplies for operational amplifiers and other linear ICs
  • Instrumentation and control circuits
  • Analog circuits requiring a negative voltage rail
  • Low-power microcontrollers and digital logic circuits

Reliability and Performance

With its robust design, the LM79L05ACTLX ensures reliable performance in various electronic applications. The TO-220 package is designed for easy mounting on a printed circuit board and provides adequate heat dissipation for most low-power applications. Whether you're designing a new circuit or replacing a component in an existing system, the LM79L05ACTLX from Texas Instruments is a dependable choice for generating a stable negative voltage rail.

Conclusion

In summary, the LM79L05ACTLX voltage regulator is an effective solution for applications requiring a -5V supply. Its protection features and stable output make it a reliable component for designers and engineers looking to build high-performance electronics with negative voltage requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess