EN
  • EN
  • DE

LM79L05ACZ/NOPB

Part No LM79L05ACZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 100mA
Operating Supply Current 6mA
PSRR 50dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053671-LM79L05ACZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM79L05ACZ/NOPB CAD Model

Description

The LM79L05ACZ/NOPB is a linear voltage regulator from Texas Instruments, designed to deliver a fixed negative output voltage of -5V. This regulator is part of the LM79 series, which is known for providing stable and reliable negative voltage outputs, essential for various electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -5V, which is suitable for a wide range of electronic circuits requiring a stable negative voltage supply.
  • Output Current: It can deliver up to 100mA of output current, making it ideal for low power applications.
  • Thermal Overload Protection: The LM79L05ACZ/NOPB is equipped with thermal overload protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Short Circuit Protection: The built-in short circuit protection ensures that the device and your circuit remain safe in the event of a fault condition.
  • Package Type: This component is available in a TO-92 package, which is widely used for through-hole mounting, providing ease of integration into various circuit designs.
  • Noise Reduction: With the addition of an external bypass capacitor, the output noise can be significantly reduced, leading to a cleaner voltage supply.

Applications

The LM79L05ACZ/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies for operational amplifiers
  • Instrumentation
  • Digital circuits
  • Microprocessor supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM79L05ACZ/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance over its lifetime. Additionally, the NOPB (No Lead (Pb)) version of the regulator signifies that it is manufactured with the environment in mind, complying with RoHS standards and regulations.

Conclusion

Whether you're working on a simple hobby project or developing sophisticated industrial equipment, the LM79L05ACZ/NOPB from Texas Instruments offers a reliable solution for your negative voltage regulation needs. Its combination of protection features, low noise output, and robust design make it a solid choice for engineers and designers alike.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7786 $50.6090
160+ $0.6388 $102.2080
245+ $0.6189 $151.6305
335+ $0.5989 $200.6315
435+ $0.5790 $251.8650
580+ $0.5191 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,530 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess