EN
  • EN
  • DE

LM82CIMQA

Part No LM82CIMQA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200826-LM82CIMQA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement, Thermal Management
Ultra Librarian 3D Model Ultra Librarian LM82CIMQA CAD Model

Description

Product Overview: LM82CIMQA from Texas Instruments

The LM82CIMQA is a high-performance, digital temperature sensor and thermal watchdog from Texas Instruments, designed to meet the precision thermal monitoring needs of a wide range of electronic applications. This sensor is particularly suitable for systems where accurate temperature readings are crucial for performance and reliability, such as in computer servers, telecommunications equipment, and industrial machinery.

Key Features

  • Accuracy: The LM82CIMQA offers excellent temperature sensing accuracy, with the ability to detect temperatures with minimal deviation from the actual temperature. This ensures that systems are operating within their safe temperature range, preventing overheating and potential damage.
  • Interface: It features an industry-standard 2-wire I²C/SMBus serial interface, enabling easy integration into most system designs. This digital interface facilitates communication with microcontrollers or other system components for temperature data retrieval and configuration.
  • Programmable: Users can program the alarm and shutdown temperature thresholds, making it a versatile solution for different applications that may require customized thermal management strategies.
  • Thermal Watchdog: The built-in thermal watchdog function adds an additional layer of protection by triggering a system response when temperatures exceed pre-set limits, helping to prevent thermal-related failures.

Applications

This temperature sensor is ideal for use in a variety of high-performance computing and networking systems where temperature management is critical. It can be used for real-time temperature monitoring in:

  • Desktop and laptop computers
  • Servers and storage systems
  • Networking equipment like switches and routers
  • Telecommunication systems
  • Industrial control systems

Product Specifications

The LM82CIMQA operates over a wide temperature range and has a small form factor, making it suitable for space-constrained applications. It is available in a surface-mount package that is compatible with automated assembly processes, facilitating mass production and ensuring reliability in the final product.

For engineers and designers looking for a reliable temperature sensing solution, the LM82CIMQA from Texas Instruments represents a robust option that combines precision, programmability, and ease of use in one compact package.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,431 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess