EN
  • EN
  • DE

LM8300IMT9

Part No LM8300IMT9
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name LM8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923318-LM8300IMT9
Ultra Librarian 3D Model Ultra Librarian LM8300IMT9 CAD Model

Description

The LM8300IMT9 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's extensive line of power management solutions and is engineered to meet the demanding requirements of modern electronic applications.

Key Features

  • High Efficiency: The LM8300IMT9 is built to offer high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat in power-dense applications.
  • Advanced Regulation: It features advanced regulation capabilities to ensure stable output voltages, which is vital for sensitive electronic components that require consistent power to operate correctly.
  • Compact Design: Texas Instruments has designed the LM8300IMT9 with a compact footprint, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Versatility: This product is versatile and can be used in a variety of applications, ranging from consumer electronics to industrial systems.

Applications

The LM8300IMT9 is suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supply Modules
  • Industrial Control Systems

Technical Specifications

As a high-performance component, the LM8300IMT9 comes with a set of technical specifications that enable it to deliver reliable and efficient power management:

  • Input Voltage Range: [Insert specific range]
  • Output Voltage Range: [Insert specific range]
  • Maximum Output Current: [Insert max current]
  • Operating Temperature Range: [Insert temperature range]
  • Package Type: [Insert package information]

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 12 b I2C Interface 88-UFBGA (6x6)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $197.7136
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Semtech Corporation
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess