EN
  • EN
  • DE

LM92CIMX/NOPB

Part No LM92CIMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.33°C (±1.5°C)
Testing Conditions 30°C (-25°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019480-LM92CIMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM92CIMX/NOPB CAD Model

Description

The LM92CIMX/NOPB from Texas Instruments is a high-performance, precision integrated circuit temperature sensor that offers a digital output signal that is compatible with most microcontroller units (MCUs) and digital logic families. It provides a significant performance advantage over traditional analog temperature sensors and thermistors, offering a higher degree of accuracy, better linearity, and excellent long-term stability.

  • Key Features:
  • Temperature Range: Operates over a temperature range of -55°C to +125°C.
  • Typical Accuracy: Offers a typical accuracy of ±0.33°C at room temperature and ±1°C over the full temperature range.
  • Digital Output: Converts temperature measurements into a digital word, which can be easily interfaced with most digital circuits.
  • Interface: Features an SMBus, two-wire, and I2C compatible interface, allowing up to eight devices to be connected to the same bus.
  • Programmable Temperature Limit and Hysteresis: Integrates programmable temperature limit and hysteresis limit set points, which provide additional flexibility in temperature management.
  • Timeout Function: Provides a time-out function to prevent bus lock-up.
  • Alert Function: Includes an alert function that becomes active when the measured temperature exceeds a user-programmable limit.
  • Low Power Consumption: Operates from a single supply voltage ranging from 3.0V to 5.5V, making it suitable for a wide range of devices.
  • Small Form Factor: Packaged in an 8-pin MSOP, making it ideal for applications where space is a constraint.

In summary, the Texas Instruments LM92CIMX/NOPB is a highly accurate, digital temperature sensor that offers a wide range of features and capabilities. Its high level of integration, combined with its ease of use, make it an excellent choice for a variety of temperature sensing and thermal management applications.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,690 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess