EN
  • EN
  • DE

LM95233CISD

Part No LM95233CISD
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Manufacturer Texas Instruments
Series TruTherm™
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 140°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-WSON (4x4)
Family Name LM95233
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM95233CISDCT, LM95233CISDTR, LM95233CISDDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877578-LM95233CISD
Ultra Librarian 3D Model Ultra Librarian LM95233CISD CAD Model

Description

The LM95233CISD is a highly precise, digital temperature sensor developed by Texas Instruments, designed to meet the rigorous demands of temperature monitoring in complex systems. This advanced sensor is capable of providing remote diode temperature sensing with exceptional accuracy and reliability.

Key Features

  • Accuracy: The LM95233CISD offers impressive ±1°C accuracy for both local and remote temperature measurements, ensuring precise monitoring and control.
  • Remote Diode Sensing: It can measure the temperature of a diode-connected transistor, which is a typical feature of CPUs, GPUs, or other ASICs, allowing for direct monitoring of device temperatures.
  • Multi-Channel Sensing: This temperature sensor supports one local temperature sensor and three remote temperature diode inputs, ideal for systems that require monitoring at multiple points.
  • Interface: The device communicates through a 2-wire SMBus interface, which is compatible with standard I2C protocols, making it easy to integrate into a variety of systems.
  • Versatility: With an operating range from -40°C to +125°C for the local sensor and -40°C to +150°C for the remote diode temperature, the LM95233CISD is suitable for a wide range of applications.
  • Programmable: The sensor features programmable under and overtemperature thresholds, allowing for customized thermal management strategies.

Applications

The LM95233CISD is widely used in electronic systems that require precise temperature measurements to ensure operational stability and performance. It is commonly found in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Industrial and Medical Equipment
  • Embedded Systems
  • Telecommunication Hardware

Product Packaging and Availability

This sensor is available in a small, 10-pin WSON package, making it suitable for space-constrained applications. The LM95233CISD is part of Texas Instruments' commitment to providing advanced thermal management solutions for today's high-performance electronics.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7729 $52.6851
44+ $2.2752 $100.1088
69+ $2.2041 $152.0829
94+ $2.1330 $200.5020
122+ $2.0619 $251.5518
163+ $1.8486 $301.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,818 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess