EN
  • EN
  • DE

LM95233CISDX

Part No LM95233CISDX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 14WSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Mfr Texas Instruments
Series TruTherm™
Package Tape & Reel (TR)
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 140°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LM95233
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500 pcs
Win Source Part Number 1382503-LM95233CISDX
Ultra Librarian 3D Model Ultra Librarian LM95233CISDX CAD Model

Description

Introducing the LM95233CISDX from Texas Instruments

The LM95233CISDX is a precision temperature sensor from Texas Instruments (TI), designed to offer advanced temperature monitoring in a wide range of applications. This high-performance, digital temperature sensor is ideal for system thermal management in computing, industrial, and telecommunications equipment.

Key Features

  • Accurate Temperature Monitoring: The LM95233CISDX provides ±1°C accuracy for external diode temperatures and ±2°C for its internal diode, ensuring precise temperature readings for reliable system performance.
  • Dual Channel Sensing: With the capability to monitor one internal temperature and one external diode temperature, this sensor provides flexibility for tracking multiple heat sources simultaneously.
  • Programmable Resolution: Users can program the resolution of the external diode temperature readings from 8 to 11 bits, allowing for a balance between resolution and conversion time based on specific system requirements.
  • Easy Interface: The LM95233CISDX communicates with the host system via a 2-wire SMBus 2.0-compatible interface, making it easy to integrate into existing designs.
  • TruTherm™ Technology: TI's proprietary TruTherm technology enables the sensor to accurately measure the temperature of modern, thermally challenging dual in-line package (DIP) devices.

Applications

The LM95233CISDX's versatility makes it suitable for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Network Equipment
  • Industrial and Medical Equipment

Technical Specifications

The device operates over a wide temperature range and features programmable temperature thresholds. Its technical specifications include:

  • Supply voltage range: 3.0V to 3.6V
  • Operating temperature range: -40°C to +125°C
  • External sensor temperature range: -40°C to +150°C

With its robust feature set and TI's reputation for quality, the LM95233CISDX stands out as a top choice for designers looking to incorporate reliable temperature sensing into their systems. Its small form factor and low power consumption make it an efficient and space-saving addition to any thermal management solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0686 $52.1662
40+ $2.5179 $100.7160
62+ $2.4392 $151.2304
85+ $2.3605 $200.6425
110+ $2.2818 $250.9980
147+ $2.0458 $300.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,194 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess