EN
  • EN
  • DE

LM95241CIMMX/NOPB

Part No LM95241CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8VSSOP / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series TruTherm
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 10 b (Local), 12 b (Remote)
Features One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 85°C
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779398-LM95241CIMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM95241
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM95241CIMMX/NOPB CAD Model

Description

Overview of Product LM95241CIMMX/NOPB

The LM95241CIMMX/NOPB is a precision dual remote diode temperature sensor, designed and manufactured by Texas Instruments. This advanced sensor is specifically engineered to monitor the temperature of two diode-connected transistors or thermal diodes found in CPUs, GPUs, or other semiconductor devices. It is a highly accurate solution for temperature monitoring and thermal management in complex electronic systems.

Key Features

  • Dual Remote Diode Temperature Sensing: The LM95241CIMMX/NOPB can simultaneously monitor the temperature of two diode-connected transistors, providing comprehensive thermal data.
  • High Accuracy: This sensor delivers exceptional precision with ±1°C accuracy for external diode temperatures and ±2°C for internal diode temperature.
  • Wide Temperature Range: The operating range for remote diodes is -40°C to +125°C, ensuring reliable performance across various environmental conditions.
  • Programmable Digital Output: The device features an SMBus 2-wire interface, which allows for easy integration into existing systems and provides programmable digital outputs for fan control or thermal shutdown.
  • Low Voltage Operation: It operates at a supply voltage range of 3.0V to 3.6V, making it suitable for low-voltage applications.
  • Small Form Factor: Housed in an 8-pin VSSOP package, the LM95241CIMMX/NOPB is designed for space-constrained applications.

Applications

The LM95241CIMMX/NOPB is ideal for a variety of applications where precise temperature monitoring is critical. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Graphics Cards (GPUs)
  • Embedded Systems
  • Telecommunications and Networking Equipment

Quality and Reliability

As with all Texas Instruments products, the LM95241CIMMX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications. It is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

Whether you're developing high-performance computing hardware or managing thermal profiles in embedded systems, the LM95241CIMMX/NOPB provides a compact, accurate, and efficient solution for your temperature sensing needs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9117 $50.8521
32+ $3.2096 $102.7072
49+ $3.1093 $152.3557
67+ $3.0090 $201.6030
86+ $2.9087 $250.1482
116+ $2.6078 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess