EN
  • EN
  • DE

LM98513CCMT

Part No LM98513CCMT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827909-LM98513CCMT
Ultra Librarian 3D Model Ultra Librarian LM98513CCMT CAD Model

Description

The LM98513CCMT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This advanced piece of hardware is part of TI's extensive range of data converters, specifically tailored to meet the rigorous demands of high-speed and high-precision applications.

Key Features

  • High-Performance ADC: The LM98513CCMT is equipped with a high-speed analog-to-digital converter (ADC) that ensures rapid and accurate conversion of analog signals into digital data, making it ideal for signal processing tasks where precision is paramount.
  • Wide Dynamic Range: With its wide dynamic range, this product can handle a broad spectrum of input signals, maintaining accuracy and integrity even in the presence of varying signal amplitudes.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM98513CCMT operates with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Integrated Features: The device includes various integrated features such as on-chip calibration, which simplifies the design process and reduces the need for external components.
  • Durability and Reliability: As with all Texas Instruments products, this integrated circuit is built to last, with robust construction that ensures reliability even in harsh operating conditions.

Applications

The LM98513CCMT is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

Technical Specifications

For detailed technical specifications, it is recommended to consult the LM98513CCMT datasheet and Texas Instruments' official product documentation. This will provide comprehensive information regarding operating conditions, electrical characteristics, pin configurations, and more to ensure proper integration into your design.

Availability

The LM98513CCMT is available for purchase through Texas Instruments' official website and authorized distributors. Customers can also access a wealth of support resources, including technical guides, design tools, and community forums, to assist in the product's implementation and troubleshooting.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2298 $64.9192
8+ $13.3168 $106.5344
12+ $12.9007 $154.8084
17+ $12.4845 $212.2365
21+ $12.0684 $253.4364
28+ $10.8199 $302.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess