The is a sophisticated control system for stereo receivers, designed and manufactured by Texas Instruments, a renowned global semiconductor company. This product is a crucial component that enhances the functionality and performance of stereo receivers, making it an essential choice for professionals in the electronics field.
- Features: Microcontroller, digital signal processor, and analog signal processor integrated into a single chip.
- Control System: Digital volume and balance control system for precise adjustments.
- Input Sources: Supports FM/AM radio, CD, and auxiliary inputs.
- Tone Control: Bass and treble controls with a loudness function.
- Package: 28-pin DIP package.
- Operating Voltage: 9.5V to 12V.
- Temperature Range: Designed to withstand high temperatures for reliable operation in harsh conditions.