EN
  • EN
  • DE

SNC5404J

Part No SNC5404J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031852-SNC5404J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNC5404J CAD Model

Description

The SNC5404J is a high-performance integrated circuit manufactured by Texas Instruments, designed to cater to a wide range of electronic applications. This precision component is known for its reliability and versatility, making it a popular choice among engineers and developers in the electronics industry.

Key Features

  • Advanced Technology: The SNC5404J is built using cutting-edge semiconductor technology, ensuring efficient operation and longevity.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: Designed with power conservation in mind, the SNC5404J helps to minimize power consumption, making it ideal for battery-powered devices.
  • Robust Performance: The device operates reliably under a wide range of environmental conditions, ensuring consistent performance.

Applications

The SNC5404J is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The SNC5404J boasts a comprehensive set of specifications that cater to demanding requirements:

  • Supply Voltage: Specified according to product datasheet
  • Operating Temperature Range: Specified according to product datasheet
  • Package Type: Available in various package options to fit different assembly processes
  • Quality and Reliability: Meets Texas Instruments' stringent quality standards

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including:

  • Detailed datasheets and technical documentation
  • Reference designs and application notes
  • Development tools and software support
  • Customer support and community forums for troubleshooting and guidance

With its robust feature set and extensive support, the SNC5404J from Texas Instruments is an excellent choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess