EN
  • EN
  • DE
  • IT

LMC6042AIM

Part No LMC6042AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6042 CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.02V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 0.002pA
Voltage - Input Offset 1mV
Supply Current 26μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6042
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201148-LMC6042AIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Sensing & Instrumentation, Security, Test & Measurement, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LMC6042AIM CAD Model

Description

The LMC6042AIM is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is renowned for its ultra-low power consumption and high input impedance, making it an ideal choice for battery-powered and portable applications where power efficiency and longevity are crucial.

Key Features:

  • Ultra-Low Power: The LMC6042AIM consumes only 10 µA of supply current per amplifier, which is significantly lower than conventional op-amps. This feature extends the battery life of portable devices.
  • High Input Impedance: With an input impedance of 1012 ohms, the op-amp ensures minimal loading on the input source, preserving signal integrity and reducing power consumption.
  • Rail-to-Rail Output: The device can drive its output to within millivolts of the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 4.5V to 15.5V, accommodating a variety of power sources and allowing for flexible circuit design.
  • Low Input Offset Voltage: The LMC6042AIM features a low input offset voltage of 3.5 mV (typical), which is ideal for precision applications where accurate signal amplification is necessary.

Applications:

  • Portable Instruments
  • Test Equipment
  • Sensor Interfaces
  • Medical Equipment
  • Battery-Powered Devices
  • Data Acquisition Systems

The LMC6042AIM comes in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.

For designers and engineers looking for a reliable, low-power op-amp that does not compromise on performance, the LMC6042AIM from Texas Instruments is an excellent choice. Its combination of power efficiency, precision, and versatility makes it a go-to component for a myriad of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8783 $58.5396
28+ $4.0028 $112.0784
44+ $3.8777 $170.6188
60+ $3.7526 $225.1560
78+ $3.6275 $282.9450
104+ $3.2523 $338.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess