EN
  • EN
  • DE
  • IT

LMC6042AIMX

Part No LMC6042AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6042 CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.02V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 0.002pA
Voltage - Input Offset 1mV
Supply Current 26μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6042
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201149-LMC6042AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6042AIMX CAD Model

Description

The LMC6042AIMX from Texas Instruments is a high-precision, low-power operational amplifier that is ideal for a wide range of applications requiring excellent accuracy and stability over time and temperature. This operational amplifier is part of the CMOS family and is characterized by its low input bias currents, which make it suitable for high-impedance sensor interfaces and battery-powered devices.

Key Features:

  • Supply Voltage Range: The LMC6042AIMX operates from a supply voltage range of 4.5V to 15.5V, accommodating various application requirements and making it versatile for both single and dual supply operations.
  • Ultra-Low Input Bias Current: With an input bias current of only 25 femtoamperes, it is particularly useful in applications where input current errors must be minimized, such as integrators or high-impedance buffering.
  • Low Power Consumption: The device offers a low power consumption of 50 µA per amplifier, which is beneficial for portable and battery-operated equipment where power efficiency is critical.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which ensures maximum dynamic range, especially useful when operating at lower supply voltages.
  • High Open-Loop Gain: The high open-loop gain of 126 dB (typical) ensures precise amplification of input signals without significant loss of fidelity.

Applications:

The LMC6042AIMX is suitable for a variety of applications, including:

  • Portable Instruments
  • Test Equipment
  • Sensor Interfaces
  • Data Acquisition Systems
  • Medical Instrumentation
  • Active Filters
  • Audio Applications

Package and Quality:

The LMC6042AIMX comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device also meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliable performance in commercial, industrial, and military applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1615 $56.9070
44+ $2.5941 $114.1404
67+ $2.5131 $168.3777
93+ $2.4320 $226.1760
120+ $2.3510 $282.1200
160+ $2.1077 $337.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess