EN
  • EN
  • DE

LMC6462AIN

Part No LMC6462AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.028V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.15pA
Voltage - Input Offset 250μV
Supply Current 50μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LMC6462
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201203-LMC6462AIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC6462AIN CAD Model

Description

The LMC6462AIN is a high-performance, dual operational amplifier (op-amp) produced by the renowned semiconductor manufacturer, Texas Instruments. This precision analog component is designed to cater to a wide range of applications including sensor interfacing, active filters, and general-purpose amplification tasks. With its impressive features, the LMC6462AIN stands out as a versatile choice for both professional and hobbyist electronics projects.

Key Features

  • Power Supply: The LMC6462AIN operates on a wide supply voltage range from 4.5V to 15.5V, making it suitable for various electronic systems and battery-operated devices.
  • Low Power Consumption: It is designed for low power consumption, drawing only 570 µA (typical) per channel, which is beneficial for power-sensitive applications.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which provides maximum dynamic range, especially important in low-voltage applications.
  • Input Common-Mode Voltage Range: Includes the ground level even when operating from a single supply, enhancing its flexibility in single-supply operations.
  • Low Input Offset Voltage: With a typical input offset voltage of only 0.5 mV, the LMC6462AIN ensures high accuracy in signal amplification.
  • High Gain Bandwidth Product: It boasts a gain bandwidth product of 1.5 MHz, enabling it to handle a wide range of frequencies for various signal processing requirements.

Applications

The LMC6462AIN is adept for a multitude of applications. It is commonly used in:

  • Portable and compact instrumentation
  • Test and measurement systems
  • Analog signal conditioning
  • Active filters and integrators
  • Data acquisition systems
  • Battery-powered devices

Package and Quality

The LMC6462AIN comes in a standard 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess