The LMC6482IMMX from Texas Instruments is a high-performance, dual operational amplifier that is designed to offer a wide range of features and benefits for the user. This product is part of the LMC6482 series and comes in a compact, 8-pin SOIC package, making it easy to integrate into a variety of systems.
- Rail-to-Rail Output Swing: ensures maximum possible dynamic range at the output
- Voltage Gain: up to 100 dB
- Operating Voltage Range: single supply voltage of 5V to 15.5V or with dual supplies for increased flexibility
- Low Input Bias Current: 1pA
- High Slew Rate: 1.3V/µs
- Wide Operating Temperature Range: -40°C to 85°C
The LMC6482IMMX is a versatile, high-performance dual operational amplifier that offers a host of features designed to enhance its performance and reliability. Its compact size, wide operating voltage and temperature ranges, and high slew rate make it a suitable choice for a wide range of applications.