EN
  • EN
  • DE

LMC7211BIMX

Part No LMC7211BIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Tiny CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | IC COMPAR TNY CMOS RR IN 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7211
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201286-LMC7211BIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7211BIMX CAD Model

Description

Overview of Texas Instruments LMC7211BIMX

The Texas Instruments LMC7211BIMX is a highly versatile and efficient comparator that is well-suited for a variety of applications requiring voltage comparison. This device is part of TI's extensive range of analog integrated circuits, designed to offer precision and reliability for your electronic projects.

Key Features

  • Low Voltage Operation: The LMC7211BIMX operates at a supply voltage range from 2.7V to 15V, making it suitable for both low-power and standard applications.
  • Low Current Consumption: With a typical supply current of just 50 µA, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Tiny Packaging: Available in a small 8-pin SOIC package, the LMC7211BIMX saves valuable board space and is ideal for compact electronic systems.
  • Wide Temperature Range: It operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The LMC7211BIMX is designed to be used in a wide array of applications, including but not limited to:

  • Portable and battery-operated devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Level translation for digital interfacing

Quality and Reliability

As with all Texas Instruments products, the LMC7211BIMX is manufactured to meet high standards of quality and reliability. It is part of TI's commitment to providing industry-leading solutions that address the needs of modern electronics.

In summary, the LMC7211BIMX from Texas Instruments is a compact, low-power, and versatile comparator that offers a wide operating voltage range and low current consumption, making it an excellent choice for a multitude of electronic applications where space, power, and performance are of paramount importance.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
Lowest to $1.5246
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess