EN
  • EN
  • DE

MRF5S9080NR1

Part No MRF5S9080NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 960MHZ TO-270-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 960MHz
Gain 18.5dB
Voltage - Test 26 V
Current - Test 600 mA
Power - Output 80W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF5
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644176-MRF5S9080NR1
Ultra Librarian 3D Model Ultra Librarian MRF5S9080NR1 CAD Model

Description

The MRF5S9080NR1 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver robust and reliable radio frequency power amplification. This device is a part of NXP's renowned RF transistor lineup, tailored for applications that require high efficiency, wide bandwidth, and exceptional thermal performance.

Key Features:

  • Frequency Range: The MRF5S9080NR1 operates at a frequency range of 890-960 MHz, making it ideal for GSM and CDMA applications in the RF spectrum.
  • High Output Power: With an ability to deliver 80 Watts of CW power output, this transistor is well-suited for high-power applications requiring consistent performance.
  • High Gain: It offers a high gain of 18 dB, ensuring efficient signal amplification and minimizing the need for additional stages in the amplification chain.
  • Efficiency: The device boasts a high efficiency of 50%, reducing the power loss during operation and enhancing the overall system efficiency.
  • Thermal Performance: The MRF5S9080NR1 is encapsulated in a thermally-enhanced package, which helps in maintaining stability and performance even under high-temperature conditions.
  • Durability: Designed for ruggedness, it can withstand a load mismatch ratio (VSWR) of 10:1 through all phases of the pulse.

Applications:

The MRF5S9080NR1 is particularly suitable for use in a variety of RF power applications including but not limited to:

  • Base station transmitters for GSM and CDMA cellular networks
  • RF power amplifiers for commercial and industrial radio systems
  • Public communication networks
  • Amateur radio equipment

Quality and Reliability:

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The MRF5S9080NR1 is manufactured with stringent quality control measures and is designed to meet or exceed industry standards for performance and durability.

Whether you're developing RF systems for commercial cellular infrastructure or specialized communication equipment, the MRF5S9080NR1 offers the power, efficiency, and reliability to meet your needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6285 $71.6285
2+ $58.7722 $117.5444
4+ $56.9357 $227.7428
5+ $55.0993 $275.4965
6+ $53.2628 $319.5768
8+ $47.7523 $382.0184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess