EN
  • EN
  • DE
  • IT

LME49720HA

Part No LME49720HA
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+;1
Reference case TO-99
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714882-LME49720HA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49720HA CAD Model

Description

Introducing the LME49720HA from Texas Instruments

The LME49720HA is an ultra-high fidelity audio operational amplifier (op-amp) designed by Texas Instruments to cater to audiophiles and professional audio engineers alike. This premium component is part of Texas Instruments' high-performance audio line and promises to deliver unparalleled audio quality with its advanced specifications and features.

Exceptional Audio Performance

The LME49720HA boasts an impressive harmonic distortion plus noise (THD+N) rating of 0.00003%, ensuring that the audio signal is amplified with minimal distortion and noise. This level of performance is critical for high-end audio applications where the integrity of the audio signal must be maintained.

Wide Dynamic Range

With a wide dynamic range of 135dB, the LME49720HA provides ample headroom for even the most dynamic audio sources. This means that from the softest whispers to the loudest crescendos, the LME49720HA can handle it all without any signs of compression or distortion.

High Output Drive Capability

Designed to drive high-performance headphones and other audio equipment, the LME49720HA can deliver a substantial current output. This high output drive capability ensures compatibility with a wide range of audio devices, providing flexibility in various audio system configurations.

Low Noise Design

The LME49720HA features an ultra-low noise density of 2.7nV/√Hz at 1kHz, which makes it an excellent choice for studio-grade microphones and high-end preamplifiers. The low noise design ensures that the audio signal is as clean and pure as possible, capturing every nuance of the original recording.

Durable and Reliable

Housed in a robust metal can package, the LME49720HA is built to last and withstand the rigors of professional audio equipment usage. Its reliability is further assured by Texas Instruments' commitment to high-quality manufacturing standards.

Whether you're designing a state-of-the-art audio amplifier, a high-quality preamp, or any other audio application that demands the highest fidelity, the LME49720HA from Texas Instruments is a choice that will not disappoint. Experience audio reproduction at its finest with this exceptional op-amp, crafted for those who can hear the difference.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess