EN
  • EN
  • DE
  • IT

LME49720MAX

Part No LME49720MAX
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714883-LME49720MAX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49720MAX CAD Model

Description

The LME49720MAX from Texas Instruments is a high-performance, dual audio operational amplifier that combines superior audio quality with outstanding speed and precision. This device is designed for audiophiles and professional audio equipment manufacturers who demand the highest level of sound reproduction fidelity.

Key Features:

  • Ultra-Low Distortion: The LME49720MAX boasts an incredibly low total harmonic distortion (THD) of 0.00003%, ensuring crystal-clear audio output that preserves the integrity of the original recording.
  • High Slew Rate: With a slew rate of 20V/μs, this op-amp is capable of handling a wide dynamic range and rapid signal transitions, making it ideal for handling high-speed audio signals without distortion.
  • Wide Bandwidth: The device offers a wide bandwidth of 55MHz at a gain of +10, which allows it to accurately reproduce audio signals across a broad spectrum of frequencies.
  • Low Noise: It has an extremely low noise density of 2.7nV/√Hz at 1kHz, which minimizes background hiss and hum, ensuring a pristine audio experience.
  • Dual Supply Operation: The LME49720MAX operates from ±2.5V to ±17V dual supplies, providing flexibility for various audio applications and circuit designs.

Applications:

The versatility of the LME49720MAX makes it suitable for a wide range of applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity home theater systems
  • Audiophile-grade headphone amplifiers
  • Studio monitors and active loudspeakers

Package and Quality:

The LME49720MAX is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, Texas Instruments ensures that each device meets rigorous quality and performance standards, providing reliability and consistency across all product batches.

For those seeking exceptional audio performance, the LME49720MAX operational amplifier from Texas Instruments represents a benchmark in audio amplification, delivering unparalleled sound quality for the most discerning audio systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5415 $53.1225
35+ $2.9058 $101.7030
54+ $2.8150 $152.0100
74+ $2.7242 $201.5908
95+ $2.6334 $250.1730
128+ $2.3610 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess