EN
  • EN
  • DE

LMH0001SQX/NOPB

Part No LMH0001SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC CABLE DVR SERIAL DGTL 16WQFN / Serial Digital Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 779434-LMH0001SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0001
Introduction Date December 05, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH0001SQX/NOPB CAD Model

Description

The LMH0001SQX/NOPB is a high-performance Serial Digital Interface (SDI) Cable Driver designed and manufactured by Texas Instruments. This advanced component is specifically engineered to facilitate the transmission of digital video signals over coaxial cables, making it an ideal choice for broadcasting and professional video applications.

Key Features

  • High Data Rates: Supports SMPTE 259M, SMPTE 292M, SMPTE 344M, and SMPTE 424M data rates, ensuring compatibility with a wide range of video formats and standards.
  • Low Power Consumption: Designed for efficiency, the LMH0001SQX/NOPB consumes minimal power, which is crucial for reducing operational costs and heat dissipation in equipment.
  • Enhanced Signal Integrity: Features an integrated cable driver that provides excellent signal integrity, even over long cable runs, ensuring high-quality video transmission without degradation.
  • Adjustable Output Swing: The output voltage swing can be adjusted via external resistors, offering flexibility to optimize performance based on cable length and signal requirements.

Applications

The LMH0001SQX/NOPB is versatile and can be used in a variety of applications, including:

  • Professional Video Cameras
  • Video Switchers
  • Digital Video Routers
  • Video Editing/Production Equipment
  • Broadcast Studio Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0001SQX/NOPB is no exception. This product is supplied in a space-saving 16-pin WQFN package and is characterized for operation over the full industrial temperature range of -40°C to +85°C. The NOPB suffix indicates that this component is provided in a lead-free ("Pb-Free") package, adhering to environmental standards and regulations.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including detailed datasheets, application notes, and design guides. These resources are designed to help streamline the integration process of the LMH0001SQX/NOPB into various systems, ensuring a smooth and efficient design experience.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess