EN
  • EN
  • DE

LMH0044SQE

Part No LMH0044SQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Data Transport
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Style SMD
Part Number Series LMH0044
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811382-LMH0044SQE
Ultra Librarian 3D Model Ultra Librarian LMH0044SQE CAD Model

Description

The LMH0044SQE from Texas Instruments is a high-performance, adaptive reclocker designed for use with high-definition (HD) and standard-definition (SD) serial digital interface (SDI) signals. This advanced integrated circuit is ideal for broadcast video applications, professional video equipment, and video surveillance systems, providing signal conditioning and jitter reduction to maintain signal integrity over long cable runs or through multiple devices.

Key Features

  • Signal Support: The LMH0044SQE supports a wide range of video formats, including SMPTE 259M, SMPTE 292M, and SMPTE 424M, making it versatile for both HD and SD applications.
  • Automatic Rate Detection: It automatically detects the input data rate, which can range from 143 Mbps to 2.97 Gbps, eliminating the need for manual adjustments and simplifying system design.
  • Jitter Cleaning: The device includes an integrated cable equalizer and reclocker, which work together to reduce jitter and compensate for signal loss, ensuring high-quality signal transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0044SQE operates with low power consumption, making it suitable for power-sensitive applications.
  • Reliability: Texas Instruments' commitment to quality ensures that the LMH0044SQE meets high reliability standards, suitable for professional and industrial environments.

Applications

  • Professional Video Cameras and Recorders
  • Video Switchers and Routers
  • Video Editing and Post-Production Equipment
  • Broadcast Video Servers
  • Digital Signage and Video Walls

The LMH0044SQE is offered in a surface-mount package, which allows for compact and flexible design options. Its ability to operate over a wide temperature range ensures performance in diverse operating conditions. With the LMH0044SQE, Texas Instruments provides a robust solution for maintaining signal quality in a variety of high-speed video applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6470 $61.9410
6+ $16.9412 $101.6472
10+ $16.4118 $164.1180
13+ $15.8824 $206.4712
17+ $15.3529 $260.9993
22+ $13.7647 $302.8234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess