EN
  • EN
  • DE

LMH0046MHX/NOPB

Part No LMH0046MHX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description HD/SD SDI Reclocker With Dual Differential Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Displays
Interface Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Mounting SMD
Win Source Part Number 1201372-LMH0046MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0046
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0046MHX/NOPB CAD Model

Description

The LMH0046MHX/NOPB from Texas Instruments is a high-performance SDI Reclocker designed to manage and condition digital signals for professional video broadcasting. This advanced integrated circuit is part of TI's extensive line of video interface products and is specifically tailored for serial digital interface (SDI) applications.

Key Features

  • Support for Multiple Standards: The LMH0046MHX/NOPB is versatile, supporting a wide range of data rates including SD-SDI (270 Mbps), HD-SDI (1.485 Gbps), and dual rate HD-SDI (1.485/1.001 Gbps). This makes it suitable for various video formats and resolutions.
  • Automatic Rate Detection: With its built-in automatic rate detection, the device can seamlessly switch between different SDI rates, ensuring compatibility and reducing system complexity.
  • Cable Equalization: The reclocker provides integrated cable equalization, which compensates for signal loss over long cable runs, improving signal integrity and extending the reach of SDI signals.
  • Low Power Consumption: Designed for efficiency, the LMH0046MHX/NOPB consumes low power, which is crucial for minimizing heat generation and power costs in professional video equipment.
  • Robust Signal Conditioning: The device includes clock and data recovery (CDR) circuits that clean up jitter and noise from the SDI signal, ensuring a stable and reliable signal for further processing or display.

Applications

The LMH0046MHX/NOPB is ideal for a variety of applications within the video broadcast industry. These include:

  • Video routers and switchers
  • Video editing and production equipment
  • Digital video cameras and recorders
  • Video distribution amplifiers
  • Professional video monitors and displays

Package and Quality

Enclosed in a small-footprint, 16-pin WQFN package, the LMH0046MHX/NOPB is designed to save space on printed circuit boards, which is particularly valuable in dense, multi-channel video systems. The device is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.5572 $52.5572
3+ $43.1239 $129.3717
4+ $41.7763 $167.1052
5+ $40.4287 $202.1435
7+ $39.0810 $273.5670
9+ $35.0382 $315.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess