EN
  • EN
  • DE

LMH0056SQE/NOPB

Part No LMH0056SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER SDI HD/SD 48WQFN / HD/SD SDI Reclocker 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779439-LMH0056SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH0056
Introduction Date August 01, 2006
ECCN 5A991.b.4.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0056SQE/NOPB CAD Model

Description

The LMH0056SQE/NOPB from Texas Instruments is a high-performance HD/SD SDI Reclocker designed to support data rates of 270 Mbps to 1.485 Gbps. This makes it an ideal component for broadcast video applications. The reclocker is designed to recover the embedded clock from a serial digital signal and retime the data to this recovered clock, effectively reducing the accumulated jitter that is common in long cable runs and multiple serial digital interfaces (SDIs).

Key Features

  • Compatibility: The device supports SMPTE 259M, SMPTE 292M, and SMPTE 344M standards, ensuring broad compatibility with various HD and SD formats.
  • Automatic Rate Detection: It has the capability to automatically detect the data rate and adjust its settings accordingly, eliminating the need for manual configuration.
  • Low Power Consumption: With a low power consumption design, the LMH0056SQE/NOPB is suitable for power-sensitive applications.
  • Cable Driver Integration: The integration of a cable driver allows for direct connection to coaxial cable, simplifying the design and reducing the need for additional components.
  • Signal Conditioning: The reclocker provides excellent signal conditioning, improving signal integrity for both HD and SD signals.
  • Small Form Factor: Housed in a compact 16-pin WQFN package, it is ideal for space-constrained applications.

Applications

  • Professional Broadcast Video Equipment
  • Video Editing and Production Systems
  • Video Distribution Amplifiers
  • Video Signal Routing and Switching
  • Digital Video Recorders

Environmental and Quality Certifications

The LMH0056SQE/NOPB complies with RoHS standards, ensuring that it is free from hazardous substances. It also comes in a lead-free package, making it an environmentally responsible choice for modern electronic applications. Texas Instruments' commitment to quality is underscored by the device's robust design and manufacturing process, which are geared towards delivering high reliability and performance.

For designers and engineers looking for a reliable solution to enhance video signal integrity and performance with minimal power consumption, the LMH0056SQE/NOPB from Texas Instruments represents a premier choice in the field of video processing and transmission.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.0834 $94.0834
2+ $91.0484 $182.0968
3+ $88.0135 $264.0405
4+ $78.9086 $315.6344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess