EN
  • EN
  • DE

LMH0070SQE/NOPB

Part No LMH0070SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC SERIALIZER/CABLE DVR 48WQFN / LVDS Serializer 3000Mbps 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Displays
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 779440-LMH0070SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0070
Introduction Date April 11, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0070SQE/NOPB CAD Model

Description

The LMH0070SQE/NOPB is a high-performance SDI Deserializer designed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced chip is capable of converting serial digital interface (SDI) data into parallel LVCMOS/LVTTL outputs, making it an essential component for broadcast video applications.

Key Features

  • Compatibility: The LMH0070SQE/NOPB supports a wide range of SDI standards, including 3G-SDI, HD-SDI, and SD-SDI. This makes it versatile for use in various applications that require different data rates.
  • Automatic Rate Detection: With its built-in automatic rate detection feature, the device can seamlessly adapt to the incoming data rate without the need for manual configuration.
  • Cable Driver Integration: The integrated cable driver enables the device to transmit SDI signals over long distances, ensuring signal integrity and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0070SQE/NOPB operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Robustness: The device is built to withstand harsh operating conditions, ensuring consistent performance and a long operational lifespan.

Applications

The LMH0070SQE/NOPB is ideal for a range of applications within the professional video industry, including:

  • Video broadcast servers
  • Video routers and switchers
  • Professional video cameras
  • Video editing and post-production equipment

Quality and Reliability

As with all Texas Instruments products, the LMH0070SQE/NOPB is manufactured to meet high standards of quality and reliability. It comes in a surface-mount package and is lead-free, in compliance with RoHS standards. The NOPB designation indicates that the product is provided in a "No Lead" configuration, reflecting Texas Instruments' commitment to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Texas Instruments. This will ensure proper integration and optimal performance in their specific applications.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7895 $61.5790
4+ $25.2632 $101.0528
7+ $24.4737 $171.3159
9+ $23.6843 $213.1587
11+ $22.8948 $251.8428
15+ $20.5264 $307.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,724 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess