EN
  • EN
  • DE

ADUCM3029BCPZ

Part No ADUCM3029BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 26MHz 256KB (256K x 8) FLASH 64-LFCSP-WQ (9x9)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-WQ (9x9)
Family Name ADUCM3029
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911049-ADUCM3029BCPZ
Ultra Librarian 3D Model Ultra Librarian ADUCM3029BCPZ CAD Model

Description

The ADUCM3029BCPZ is a robust microcontroller unit (MCU) produced by Analog Devices Inc., a leader in high-performance analog technology. This MCU is part of the ARM Cortex-M3 processor family and is designed to offer exceptional power efficiency, performance, and reliability, making it an ideal choice for a wide range of industrial and IoT applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 26 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: Features 256KB of embedded Flash memory and 64KB of SRAM, ensuring ample space for complex application code and data storage.
  • Power Management: Equipped with a power management unit (PMU) that supports multiple power modes for reduced power consumption, extending the battery life of portable devices.
  • Analog Peripherals: Includes a rich set of analog peripherals such as a multi-channel 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and a range of other sensors and interfaces.
  • Communication Interfaces: Offers a variety of digital communication interfaces, including I2C, SPI, UART, and USB, allowing for versatile connectivity options.
  • Packaging: Comes in a 64-lead LFCSP (7x7mm) package, which is designed for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The ADUCM3029BCPZ is a versatile MCU that can be utilized in a variety of applications, such as:

  • Industrial control systems
  • Smart sensors and IoT devices
  • Energy management
  • Healthcare and medical instrumentation
  • Automotive systems

Conclusion

With its powerful ARM Cortex-M3 core, extensive memory options, and comprehensive set of peripherals, the ADUCM3029BCPZ from Analog Devices Inc. is a highly capable microcontroller that meets the demands of modern embedded systems. Whether you're designing for industrial automation, wearable devices, or smart home technology, this MCU offers the reliability and performance required to drive innovation and efficiency in your projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9642 $54.8210
12+ $8.9963 $107.9556
18+ $8.7151 $156.8718
24+ $8.4340 $202.4160
31+ $8.1529 $252.7399
42+ $7.3095 $306.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess