EN
  • EN
  • DE

LMH0074SQE/NOPB

Part No LMH0074SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16WQFN / Displays Interface 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Displays
Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Type Surface Mount
Base Product Number LMH0074
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 470686-LMH0074SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0074SQE/NOPB CAD Model

Description

Product Overview: LMH0074SQE/NOPB

The LMH0074SQE/NOPB by Texas Instruments is a high-performance SDI cable equalizer designed to facilitate the transmission of high-definition digital video signals over long coaxial cables. This advanced semiconductor device is part of TI's extensive range of video interface products and is tailored to meet the stringent requirements of professional video broadcasting and production environments.

Key Features

  • Support for Multiple SDI Standards: The LMH0074SQE/NOPB is compatible with a broad range of serial digital interface standards, including SMPTE 292M, SMPTE 259M, and SMPTE 344M. This makes it highly versatile for use in various applications that require the transmission of high-definition (HD), standard-definition (SD), or enhanced-definition (ED) video signals.
  • Extended Cable Reach: The device is engineered to equalize data transmitted over 75Ω coaxial cables, significantly extending the reach of the cable without compromising signal integrity. This is crucial for maintaining high-quality video signals over long distances.
  • Low Power Consumption: With a focus on energy efficiency, the LMH0074SQE/NOPB consumes minimal power, making it ideal for applications where power conservation is essential.
  • Automatic Cable Length Compensation: The equalizer automatically adjusts its settings based on the length of the coaxial cable, ensuring optimal performance without the need for manual calibration.
  • Small Form Factor: The device comes in a compact 16-pin WQFN package, allowing for integration into space-constrained designs without sacrificing performance.

Applications

The LMH0074SQE/NOPB is suitable for a variety of applications within the video broadcasting industry, including:

  • Video routers and switchers
  • Digital video cameras and recorders
  • Video editing and post-production equipment
  • Professional video monitors and displays
  • Video distribution amplifiers

Quality and Reliability

As with all Texas Instruments products, the LMH0074SQE/NOPB is manufactured to the highest quality standards, ensuring reliable performance in demanding professional video applications. The device's robust design and advanced technology make it a preferred choice for industry professionals seeking to maintain signal fidelity across extensive cable runs.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9275 $61.8550
4+ $25.3764 $101.5056
7+ $24.5834 $172.0838
9+ $23.7904 $214.1136
11+ $22.9974 $252.9714
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess