EN
  • EN
  • DE

LMH0341SQE/NOPB

Part No LMH0341SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DERIALIZER HD/SD SDI 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video Equipment
Supply Voltage - Operating 2.5V, 3.3V
Case / Package 48-WQFN (7x7)
Mounting Surface Mount
Win Source Part Number 084992-LMH0341SQE/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0341SQE/NOPB CAD Model

Description

The LMH0341SQE/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. This product is part of Texas Instrument's wide portfolio of semiconductor solutions, designed to deliver high-quality performance and reliability. The LMH0341SQE/NOPB is specifically designed to equalize and restore signals that are transmitted over long lengths of cable, making it an essential component in a variety of applications, including broadcast video, professional video systems, and high-definition television (HDTV) systems.

  • Maximum Data Rate: 3Gbps
  • Supported Video Formats: SDI, HD-SDI, 3G-SDI, DVB-ASI
  • Cable Length Reach: Extended
  • Adaptive Equalization: Automatically compensates for cable loss up to 100m for 3G-SDI signals, 200m for HD-SDI signals, and 400m for SDI signals
  • Integrated Reclocker: Cleans the incoming signal from jitter and provides a clean, stable output signal
  • Package: Compact 16-pin WQFN package
  • Operating Voltage Range: 3.3V to 1.8V
  • Compliance: RoHS compliant, qualified for industrial temperature ranges

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3707 $70.7414
4+ $29.0221 $116.0884
6+ $28.1152 $168.6912
8+ $27.2083 $217.6664
10+ $26.3013 $263.0130
13+ $23.5805 $306.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess