EN
  • EN
  • DE

LMH0344GR

Part No LMH0344GR
Manufacturer Texas Instruments
Description 3 Gbps HD/SD SDI Adaptive Cable Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201392-LMH0344GR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0344GR CAD Model

Description

LMH0344GR Product Image

The LMH0344GR is a high-performance, low-power single-channel SDI serializer designed by Texas Instruments to support video interfaces for SD-SDI, HD-SDI, and 3G-SDI data rates. This versatile chip is well-suited for a range of professional video and broadcast applications, including cameras, switchers, routers, and monitors.

The device converts 20-bit parallel data to a serial data stream. This stream can be output on either a single differential source-terminated pair or a dual differential source-terminated pair for reduced electromagnetic interference (EMI). The LMH0344GR supports SMPTE 259M, SMPTE 292M, SMPTE 424M, and DVB-ASI standards, making it a highly compatible solution for a variety of digital video formats.

With its integrated cable driver, the LMH0344GR is capable of driving 75Ω transmission lines (coaxial cables) up to 120m at 2.97 Gbps. This ensures reliable long-distance communication, which is essential for professional video production environments. The device also features an adaptive cable equalizer, which compensates for transmission medium losses and optimizes performance over a variety of physical mediums.

Energy efficiency is a key aspect of the LMH0344GR, with a typical power consumption of only 160 mW. This makes it an ideal choice for applications where power efficiency is critical, such as portable and battery-operated equipment. Additionally, the serializer is available in a compact 48-pin WQFN package, which is conducive to space-constrained designs.

Other notable features of the LMH0344GR include an integrated reclocker, which reduces jitter and improves signal integrity, and programmable outputs that allow for control over signal parameters such as swing and de-emphasis. This level of customization ensures that the device can be fine-tuned to meet the specific requirements of the application at hand.

For developers and engineers looking to incorporate the LMH0344GR into their designs, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to facilitate the integration process.

Learn more about the LMH0344GR and explore how this advanced SDI serializer can enhance your video and broadcasting projects.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9166 $74.7498
5+ $20.4444 $102.2220
8+ $19.8056 $158.4448
11+ $19.1667 $210.8337
14+ $18.5278 $259.3892
19+ $16.6111 $315.6109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess