EN
  • EN
  • DE

LMH0346SQ/NOPB

Part No LMH0346SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description HD/SD SDI Reclocker with Dual Differential Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 1201401-LMH0346SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0346
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0346SQ/NOPB CAD Model

Description

The LMH0346SQ/NOPB is a high-performance, adaptive cable equalizer from Texas Instruments, designed to provide unparalleled signal integrity for video and high-speed digital applications. This advanced integrated circuit is part of TI's extensive line of broadcast video products, tailored to meet the rigorous demands of the professional video industry.

Featuring an adaptive equalization capability, the LMH0346SQ/NOPB is capable of automatically compensating for cable length and signal degradation, ensuring clear transmission over distances up to 150 meters for 3G-SDI signals. This makes it an ideal solution for broadcast studios, video editing suites, and any application requiring long cable runs without compromising signal quality.

The device supports a wide range of data rates, including SD-SDI (270 Mbps), HD-SDI (1.485 Gbps), and 3G-SDI (2.97 Gbps), providing the flexibility needed for various video formats. The LMH0346SQ/NOPB also offers robust performance with its integrated cable driver, capable of driving signals across 75-ohm coaxial cables commonly used in video applications.

Encased in a compact 16-pin WQFN package, the LMH0346SQ/NOPB is designed for space-constrained environments while ensuring thermal efficiency and reliability. Its surface-mount design facilitates easy integration into a broad range of video equipment, including cameras, switchers, and routers.

Key features of the LMH0346SQ/NOPB include:

  • Automatic cable equalization
  • Support for multiple data rates: SD-SDI, HD-SDI, and 3G-SDI
  • Low power consumption
  • Integrated cable driver
  • Compact 16-pin WQFN package
  • Lead-free and RoHS compliant

As an NOPB (No Pb) product, the LMH0346SQ/NOPB is lead-free and designed for RoHS-compliant applications, reflecting Texas Instruments' commitment to environmental sustainability. With its combination of performance, flexibility, and reliability, the LMH0346SQ/NOPB stands out as a superior choice for professionals seeking the best in video signal processing technology.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5481 $56.5481
3+ $46.3985 $139.1955
4+ $44.9485 $179.7940
5+ $43.4986 $217.4930
6+ $42.0486 $252.2916
8+ $37.6988 $301.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess