EN
  • EN
  • DE

LTC3406ES5-1.2#TRMPBF

Part No LTC3406ES5-1.2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Current - Output 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC3406
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1382644-LTC3406ES5-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5-1.2#TRMPBF CAD Model

Description

Product Overview

The LTC3406ES5-1.2#TRMPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc. that offers a compact and power-efficient solution for portable electronics. This device is designed to convert a higher input voltage to a lower, stable output voltage with a fixed output of 1.2V, making it ideal for powering low voltage processors and chipsets in a variety of applications.

Key Features

  • High Efficiency: Capable of up to 95% power efficiency, the LTC3406ES5-1.2#TRMPBF ensures minimal power loss during conversion, which is critical for battery-powered devices.
  • Adjustable Output Voltage: While the device offers a fixed 1.2V output, it also provides the flexibility to adjust the voltage using external resistors, catering to a variety of design requirements.
  • Low Quiescent Current: The low no-load quiescent current helps in extending battery life in portable applications by reducing standby power consumption.
  • High Frequency Operation: With a switching frequency of up to 2.25MHz, the LTC3406ES5-1.2#TRMPBF allows the use of small surface-mount inductors and capacitors, saving space on the PCB.
  • Internal Synchronous Rectifier: The internal synchronous rectifier improves efficiency by reducing the need for an external Schottky diode.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications

The LTC3406ES5-1.2#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Digital Cameras

Product Specifications

This regulator is packaged in a compact SOT-23 footprint, designed for space-constrained applications. It supports an input voltage range of 2.5V to 5.5V, which is compatible with common battery chemistries and standard power rails. The LTC3406ES5-1.2#TRMPBF also features overcurrent and overvoltage protection, further ensuring the reliability and longevity of the end application.

As a product from Analog Devices Inc., a leader in high-performance analog technology, the LTC3406ES5-1.2#TRMPBF is backed by a reputation for quality, performance, and robustness in the field of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2542 $53.0168
10+ $10.8752 $108.7520
15+ $10.5354 $158.0310
20+ $10.1955 $203.9100
26+ $9.8557 $256.2482
34+ $8.8361 $300.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess