EN
  • EN
  • DE

LMH0387SL

Part No LMH0387SL
Manufacturer Texas Instruments
Description 3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201406-LMH0387SL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0387SL CAD Model

Description

The Texas Instruments LMH0387SL is a state-of-the-art, high-performance 3G/HD/SD SDI configurable I/O adaptive cable equalizer and cable driver, designed to support a wide range of digital video applications. This advanced semiconductor product is an ideal solution for broadcast video systems, ensuring high-quality signal transmission over long distances and through various media types.

Key Features

  • Supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards, making it versatile for different digital video formats.
  • Integrated cable driver and equalizer functionalities allow for straightforward signal conditioning in video applications.
  • Adaptive cable equalization capabilities provide extended reach over coaxial cable, optimizing signal integrity for various cable lengths.
  • Programmable output swing and pre-emphasis levels to compensate for different cable types and signal losses.
  • Low power consumption design, which is crucial for minimizing heat generation and power usage in video equipment.
  • Supports data rates up to 2.97 Gbps, ensuring compatibility with high-definition video signals.
  • Operates over an industrial temperature range, making it suitable for use in various environments.

Applications

The LMH0387SL is commonly employed in professional video equipment such as video routers, switchers, cameras, and digital signage systems. Its robust design and high data rate support make it an excellent choice for any application that requires reliable, high-quality video signal transmission.

Technical Specifications

This product is available in a space-saving 16-pin WQFN package, offering a compact solution for tight PCB layouts. With its integrated power management and signal conditioning features, the LMH0387SL minimizes the need for external components, simplifying design and reducing system costs.

Ordering and Availability

The LMH0387SL is available for ordering directly from Texas Instruments or through authorized distributors. Detailed documentation, including datasheets, application notes, and design resources, can be found on the Texas Instruments website to assist in the integration of this product into your designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6707 $62.0121
6+ $19.3625 $116.1750
9+ $18.7083 $168.3747
12+ $17.4000 $208.8000
15+ $16.7459 $251.1885
19+ $16.0918 $305.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess