EN
  • EN
  • DE

LMH0394SQX/NOPB

Part No LMH0394SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier Interface 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name LMH0394
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42681-1, -296-42681-1-ND, 3301-LMH0394SQX/NOPBTR, 296-42681-2, LMH0394SQX/NOPB-ND, 296-42681-6
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923350-LMH0394SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0394SQX/NOPB CAD Model

Description

The LMH0394SQX/NOPB is a state-of-the-art high-definition digital video cable driver designed and manufactured by Texas Instruments. This powerful and versatile integrated circuit is specifically engineered to drive serial digital video data through 75-ohm coaxial cables commonly used in professional video and broadcast industries.

Key Features

  • SDI Compliance: The LMH0394SQX/NOPB fully supports SMPTE 259M, SMPTE 292M, SMPTE 424M, and SMPTE 297M standards for SD, HD, and 3G-SDI, making it a flexible solution for various video formats.
  • Adaptive Cable Equalization: It includes an adaptive cable equalizer that compensates for signal loss over long cable runs, ensuring the integrity and quality of the video signal.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it ideal for applications where power availability is a concern.
  • Output Driver Configuration: The LMH0394SQX/NOPB features a programmable output swing and pre-emphasis, allowing customization to match specific cable types and lengths.
  • Integrated Cable Driver: The integrated cable driver ensures a clean, low-jitter signal transmission, essential for high-quality video reproduction.
  • Robust ESD Protection: It offers excellent ESD protection, which safeguards the device from electrostatic discharges during handling and operation.

Applications

The LMH0394SQX/NOPB is widely used in professional video equipment, including video cameras, digital video recorders, video switchers, and routers. Its robust feature set makes it an ideal choice for broadcast studios, live event production, and any application where reliable, high-quality video transmission is required.

Quality and Reliability

As with all Texas Instruments products, the LMH0394SQX/NOPB is designed to meet the highest standards of quality and reliability. It is available in a surface-mount package that is RoHS compliant and designed for optimal thermal performance.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4430 $58.8860
5+ $24.1584 $120.7920
7+ $23.4034 $163.8238
9+ $22.6485 $203.8365
12+ $21.8935 $262.7220
16+ $19.6287 $314.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess