EN
  • EN
  • DE
  • IT

LMH2120UM/NOPB

Part No LMH2120UM/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC LIN DETECTOR 6GHZ 40BD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 6GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -35dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2.9mA
Case / Package 6-DSBGA
Win Source Part Number 134661-LMH2120UM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH2120UM/NOPB CAD Model

Description

The is a highly sophisticated and high-quality product from Texas Instruments, a leading global semiconductor company. This device is an RF power detector, specifically designed to deliver top-notch functionality in various applications. It is a part of the company's LMH series and is renowned for its high precision and reliability. The device measures and converts RF power in the 50MHz to 3.5GHz frequency range into a DC voltage output, with the output voltage directly proportional to the RF input power. This makes it an excellent choice for a wide range of applications, including wireless communication, RF/IF power amplification, and more. The LMH2120UM/NOPB operates over a temperature range of -40°C to 85°C, adding to its versatility and adaptability.

  • Key Features: Logarithmic response accurate within 1dB, integrated 10dB coupler, RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
Analog Devices Inc.
70GHZ, 35DB LINEAR-IN-DB RMS PWR
Lowest to $159.4746
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7891
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Analog Devices Inc.
10MHZ 12GHZ, 55DB
Lowest to $16.4211
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $3.1135
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1057 $56.8456
20+ $5.8304 $116.6080
30+ $5.6482 $169.4460
41+ $5.4659 $224.1019
53+ $5.2838 $280.0414
71+ $4.7372 $336.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,051 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess