EN
  • EN
  • DE

LMH2180SD/NOPB

Part No LMH2180SD/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:2 75MHZ 8WSON / Clock Fanout Buffer (Distribution) IC 2:2 75 MHz 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 75 MHz
Voltage - Supply 2.4V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LMH2180
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45556-6,LMH2180SD,-296-45556-1-ND,LMH2180SD/NOPB-ND,LMH2180SD-ND,296-45556-1,296-45556-2
Standard Package 1,000
Win Source Part Number 1321410-LMH2180SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH2180SD/NOPB CAD Model

Description

The LMH2180SD/NOPB is a high-performance clock buffer from Texas Instruments, designed to manage clock signals with precision and flexibility. Ideal for applications that require low-jitter and high-frequency clock distribution, the LMH2180SD/NOPB is a versatile component suitable for a wide range of industries, including telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Low Jitter: Ensures reliable and stable clock signal distribution, which is critical for maintaining signal integrity in high-speed digital systems.
  • Multiple Outputs: Features multiple buffered outputs that provide identical copies of the input clock signal, allowing for synchronous operation of multiple devices.
  • Wide Frequency Range: Capable of handling a broad range of input frequencies, making it suitable for various applications and design requirements.
  • Flexible Power Supply: Operates over a wide range of supply voltages, providing design flexibility and compatibility with different system voltages.
  • Power-Down Feature: Includes a power-down mode that reduces power consumption when the clock distribution is not required, contributing to energy-efficient designs.
  • Surface-Mount Device: Comes in a compact, surface-mount package that is ideal for space-constrained applications.

Applications

The LMH2180SD/NOPB clock buffer is suited for a variety of applications that demand accurate and reliable clock signal distribution. Its performance characteristics make it an excellent choice for:

  • High-speed digital signal processing (DSP)
  • Data converters and acquisition systems
  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage platforms

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH2180SD/NOPB is no exception. This clock buffer is manufactured to meet high standards, ensuring dependable performance in critical systems. With its robust design and advanced manufacturing processes, the LMH2180SD/NOPB stands as a testament to Texas Instruments' dedication to excellence in electronic components.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5986 $50.3804
34+ $2.9527 $100.3918
53+ $2.8604 $151.6012
73+ $2.7682 $202.0786
94+ $2.6759 $251.5346
126+ $2.3991 $302.2866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess