EN
  • EN
  • DE

LMH6551QMM

Part No LMH6551QMM
Manufacturer Texas Instruments
Description Differential, High Speed Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201468-LMH6551QMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6551QMM CAD Model

Description

The LMH6551QMM from Texas Instruments is a high-performance, fully-differential amplifier designed to deliver precision and speed in a variety of applications. This amplifier is well-suited for driving high-speed analog-to-digital converters (ADCs) and buffering differential signals. With its wide bandwidth and low distortion, the LMH6551QMM is an excellent choice for communication systems, data acquisition, and video processing.

Key Features

  • High Speed: The LMH6551QMM boasts a high slew rate and a wide bandwidth, ensuring rapid response times and accurate signal reproduction for high-speed data processing requirements.
  • Low Distortion: With its low harmonic distortion, the amplifier provides clean signal amplification, making it ideal for precise applications where signal integrity is paramount.
  • Fully Differential: The fully differential design reduces common-mode noise and improves signal-to-noise ratio, which is critical for high-performance systems.
  • Adjustable Gain: Gain can be set through external resistors, giving designers flexibility to tailor the amplifier's performance to specific system requirements.
  • Power Efficiency: The LMH6551QMM operates with a low quiescent current, which enhances power efficiency in portable and battery-powered applications.
  • Robust Construction: Encased in a compact QMM package, this product is built for durability and reliability, ensuring consistent performance even in challenging environments.

Applications

  • High-speed data acquisition systems
  • Communication infrastructure
  • Video processing equipment
  • Test and measurement instruments
  • Aerospace and defense electronics

The LMH6551QMM is an exemplary component that embodies Texas Instruments' commitment to providing high-quality, reliable semiconductor products. Its blend of speed, precision, and efficiency makes it a versatile solution for demanding electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9371 $54.3081
25+ $4.0510 $101.2750
39+ $3.9244 $153.0516
53+ $3.7978 $201.2834
69+ $3.6712 $253.3128
92+ $3.2914 $302.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess