EN
  • EN
  • DE

LMH6552SD/NOPB

Part No LMH6552SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5-GHz Fully Differential Amplifier | IC OPAMP CFA 1 CIRCUIT 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Feedback
Output Type Differential
Slew Rate 3800V/μs
-3db Bandwidth 1.5GHz
Current - Input Bias 60μA
Voltage - Input Offset 1.5mV
Supply Current 22.5mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x2.5)
Family Part Number LMH6552
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201476-LMH6552SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6552SD/NOPB CAD Model

Description

Overview of Texas Instruments LMH6552SD/NOPB

The LMH6552SD/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to offer a combination of precision, power efficiency, and versatility. This device is ideally suited for a wide range of applications, including high-speed data acquisition systems, differential signal processing, and telecommunications infrastructure. Its robust design ensures signal integrity in challenging environments, making it a reliable choice for both industrial and commercial applications.

Key Features

  • Wide Bandwidth: The LMH6552SD/NOPB boasts a wide bandwidth of 1.5 GHz, which ensures excellent performance for high-speed signal processing tasks.
  • Low Distortion: With a low harmonic distortion, the amplifier provides clean signal amplification, critical for precision applications.
  • High Output Current: It is capable of delivering a high output current, making it suitable for driving heavy loads without compromising signal quality.
  • Adjustable Gain: The gain of the amplifier can be easily adjusted through external resistors, providing design flexibility to meet various system requirements.
  • Power-Down Feature: The LMH6552SD/NOPB includes a power-down feature that reduces power consumption when the amplifier is not in active use, making it an energy-efficient choice.

Applications

The versatile nature of the LMH6552SD/NOPB allows it to be used in a variety of applications such as:

  • ADC (Analog-to-Digital Converter) drivers
  • Differential line drivers
  • IF/RF signal processing
  • Test and measurement equipment
  • Professional audio equipment

Package and Quality

The LMH6552SD/NOPB comes in a compact 8-pin WSON package, which is suitable for space-constrained applications. Its NOPB designation indicates that it is part of Texas Instruments' commitment to environmentally friendly manufacturing, standing for "No Lead (Pb)" and ensuring compliance with RoHS (Restriction of Hazardous Substances) regulations. This commitment ensures that the product is designed with both performance and environmental responsibility in mind.

With its robust feature set and flexible application range, the Texas Instruments LMH6552SD/NOPB differential amplifier is an excellent choice for designers looking to enhance their systems with a high-quality, reliable component.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1751 $55.5759
20+ $5.0667 $101.3340
31+ $4.9084 $152.1604
43+ $4.7501 $204.2543
55+ $4.5917 $252.5435
73+ $4.1167 $300.5191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess