EN
  • EN
  • DE

LMH6554LE/NOPB

Part No LMH6554LE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 14UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Feedback Amplifier Circuit Differential 14-UQFN (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-UFQFN
Case / Package 14-UQFN (2.5x2.5)
Family Name LMH6554
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-LMH6554LE/NOPBDKR, LMH6554LE-ND, LMH6554LE/NOPB-ND, 296-LMH6554LE/NOPBTR, 296-LMH6554LE/NOPBCT, LMH6554LE
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923365-LMH6554LE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6554LE/NOPB CAD Model

Description

Product Overview: LMH6554LE/NOPB

The LMH6554LE/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to cater to the demanding requirements of high-speed signal processing applications. This device is capable of delivering exceptional signal fidelity with a 2.8 GHz bandwidth and a very fast slew rate of 16000 V/μs, making it an ideal choice for a wide range of applications, including test and measurement systems, high-speed data acquisition, and telecommunication infrastructure.

Key Features

  • High Bandwidth: With a bandwidth of 2.8 GHz, the LMH6554LE/NOPB can handle high-frequency signals with ease, making it suitable for applications requiring fast signal processing.
  • Fast Slew Rate: The device offers a swift slew rate of 16000 V/μs, which ensures rapid response to signal changes and contributes to its exceptional performance in fast applications.
  • Low Distortion: The amplifier features very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and instrumentation applications.
  • Variable Gain: It provides a wide range of gain settings, which can be adjusted externally, allowing for flexibility in various application designs.
  • Power Efficiency: The LMH6554LE/NOPB operates with a single 5V supply, which helps in reducing power consumption and simplifying power supply design.
  • Robust Packaging: Offered in an 8-pin WSON package, the product is designed for durability and reliability in harsh environments.

Applications

  • High-speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • A/D Converter Driver

The LMH6554LE/NOPB is a testament to Texas Instruments' commitment to providing advanced solutions for the electronics industry. Its combination of speed, power efficiency, and flexibility makes it a top-tier choice for engineers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1692 $60.8460
11+ $9.9850 $109.8350
16+ $9.6730 $154.7680
22+ $9.3610 $205.9420
28+ $9.0489 $253.3692
37+ $8.1128 $300.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess