EN
  • EN
  • DE

LMH6611MKX/NOPB

Part No LMH6611MKX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 135MHZ RRO 6SOT / Op Amp Single GP R-R O/P ±5.5V/11V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 460 V/μs
GBP - Gain Bandwidth Product 135MHz
-3db Bandwidth 365MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 74μV
Operating Supply Current 3.3mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package 6-SOT
Win Source Part Number 779473-LMH6611MKX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6611
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6611MKX/NOPB CAD Model

Description

Product Overview: LMH6611MKX/NOPB

The LMH6611MKX/NOPB is a high-performance operational amplifier (op-amp) from Texas Instruments designed to address a wide range of applications requiring fast response times and low power consumption. This op-amp is a part of Texas Instruments' PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance.

With a high slew rate and a wide bandwidth, the LMH6611MKX/NOPB is an excellent choice for applications such as video processing, A/D buffer, active filters, and high-speed signal conditioning. Its single-supply operation and rail-to-rail output capability make it versatile for both single-sided power supply designs and dual power supply configurations.

Key Features:

  • High Speed: The device boasts a 130 MHz unity-gain bandwidth, ensuring that it can handle high-frequency signals with ease.
  • Slew Rate: With a 90 V/µs slew rate, the LMH6611MKX/NOPB can respond quickly to changes in input, making it suitable for fast-operating circuits.
  • Low Power Consumption: It consumes only 2.7 mA of supply current, which is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The op-amp operates over a wide supply range of 2.7V to 5.5V, allowing for flexible design options.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range in various applications.
  • Stable with Capacitive Loads: The LMH6611MKX/NOPB remains stable with capacitive loads up to 150 pF, which is beneficial in buffering applications.
  • Low Distortion: Its low total harmonic distortion (THD) of -85 dBc at 1 MHz ensures high-fidelity signal amplification.

Package and Quality:

The LMH6611MKX/NOPB comes in a space-saving 6-pin TSOT-23 package, which is suitable for compact designs. As indicated by the 'NOPB' suffix, this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device is also characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of temperatures.

Whether you are designing a high-speed data acquisition system, a precision instrumentation platform, or a portable device, the LMH6611MKX/NOPB by Texas Instruments offers a blend of speed, efficiency, and precision that can enhance your project's performance.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8248 $51.0944
59+ $1.7094 $100.8546
91+ $1.6516 $150.2956
131+ $1.5361 $201.2291
170+ $1.4784 $251.3280
212+ $1.4206 $301.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,080 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess