EN
  • EN
  • DE

LMH6626MA

Part No LMH6626MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6624/LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 360V/μs
Gain Bandwidth Product 1.3GHz
-3db Bandwidth 85MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Supply Current 12mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6626
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201523-LMH6626MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6626MA CAD Model

Description

The LMH6626MA from Texas Instruments is a state-of-the-art operational amplifier that delivers exceptional performance for high-speed signal processing applications. This op-amp features ultra-low noise and high-speed characteristics, making it an ideal choice for professional audio equipment, sensitive instrumentation, and other applications requiring high fidelity signal amplification.

Key Features

  • Ultra-Low Voltage Noise: With a voltage noise density of just 0.69 nV/√Hz at 1 kHz, the LMH6626MA ensures a clean and precise signal amplification, minimizing the impact of noise on the signal integrity.
  • High Gain Bandwidth Product: A high GBW of 190 MHz allows this op-amp to maintain its gain over a wide frequency range, suitable for fast signal processing applications.
  • High Slew Rate: The device boasts a slew rate of 1600 V/µs, enabling it to respond quickly to changes in the input signal, which is crucial for high-speed operations.
  • Low Distortion: The LMH6626MA exhibits low total harmonic distortion (THD), which is essential for maintaining the integrity of the original signal in audio and instrumentation applications.
  • Flexible Supply Voltage: It operates over a wide supply range from ±2.5V to ±6V, providing design flexibility for various circuit configurations.

Applications

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Medical Imaging Systems
  • Analog-to-Digital Converter (ADC) Drivers

Product Specifications

The LMH6626MA comes in an 8-pin SOIC package and is characterized for operation over the extended industrial temperature range of -40°C to 85°C. Texas Instruments' commitment to quality and performance makes the LMH6626MA a reliable and efficient solution for high-performance signal processing needs.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the official Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess