EN
  • EN
  • DE

LMH6629SD/NOPB

Part No LMH6629SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Voltage Feedback Amplifier Circuit - 8-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (3x3)
Family Name LMH6629
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6629SDTR-ND, *LMH6629SD/NOPB, LMH6629SDNOPB, LMH6629SD/NOPBDKR, LMH6629SDDKR, LMH6629SDCT, LMH6629SD/NOPBCT, LMH6629SDTR, LMH6629SDCT-ND, LMH6629SD/NOPBTR, LMH6629SDDKR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923373-LMH6629SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6629SD/NOPB CAD Model

Description

The LMH6629SD/NOPB is a high-performance, low-noise voltage feedback amplifier from Texas Instruments, designed to meet the stringent requirements of fast and precise signal processing in a wide range of applications. This versatile amplifier is well-suited for professional audio equipment, medical devices, test and measurement instruments, and high-speed data acquisition systems.

Key Features

  • High Gain Bandwidth: The LMH6629SD/NOPB boasts a high gain bandwidth product of 900 MHz, ensuring excellent signal fidelity and responsiveness for high-speed applications.
  • Low Noise Performance: With a low input voltage noise of 0.69 nV/√Hz at 1 kHz, the amplifier provides a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Wide Supply Voltage Range: This amplifier operates over a wide supply voltage range of 2.7V to 5.5V, offering flexibility in various system designs and ensuring compatibility with a range of power sources.
  • High Output Current: It is capable of delivering a high output current of 145 mA, making it suitable for driving heavy loads without compromising performance.
  • Stable with High Capacitive Loads: The LMH6629SD/NOPB is designed to be stable while driving capacitive loads up to 150 pF, which is critical for maintaining signal integrity.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Active Filter Blocks
  • High-Speed Data Acquisition
  • ADC/DAC Buffering

Quality and Reliability

The LMH6629SD/NOPB is available in a compact 6-pin WSON package, and its NOPB designation indicates that it is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3798 $56.2788
13+ $7.6963 $100.0519
21+ $7.4558 $156.5718
28+ $7.2153 $202.0284
36+ $6.9748 $251.0928
48+ $6.2533 $300.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess