The LMH6643 is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to offer a blend of speed, precision, and power efficiency. This versatile amplifier is part of TI's PowerWise® family, which guarantees operational excellence in a variety of electronic applications, including industrial, automotive, and consumer markets.
Key Features
- High-Speed Performance: The LMH6643 provides a high slew rate and bandwidth, delivering fast settling times and accurate signal amplification, making it ideal for high-speed signal processing applications.
- Low Power Consumption: With its low supply current, the LMH6643 is optimized for power-sensitive applications, ensuring efficient operation without compromising on performance.
- Rail-to-Rail Output: The amplifier offers a rail-to-rail output stage, which allows for a wide dynamic range, making it suitable for driving ADCs or buffering DAC outputs.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and enhancing its versatility across different applications.
- Stable Operation: The LMH6643 is designed to be stable for gains as low as +2 V/V, ensuring reliable performance in a wide range of circuit configurations.
Applications
The LMH6643 is a perfect choice for a multitude of applications, including:
- Active filters
- ADC buffer amplifiers
- DAC current-to-voltage converters
- Video and RF amplification
- Portable and battery-operated electronics
- Test and measurement equipment
Technical Specifications
Some of the technical specifications of the LMH6643 include:
- Unity-gain bandwidth: 130 MHz
- Slew rate: 75 V/µs
- Supply current: 2.6 mA
- Input offset voltage: 3.5 mV
- Operating temperature range: -40°C to 125°C
With its robust feature set and Texas Instruments' reputation for quality, the LMH6643 is an excellent choice for designers seeking a reliable and efficient amplifier solution.