EN
  • EN
  • DE

LMH6657MF

Part No LMH6657MF
Manufacturer Texas Instruments
Description LMH6657/LMH6658 270MHz Single Supply, Single & Dual Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201566-LMH6657MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6657MF CAD Model

Description

The LMH6657MF is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of electronic applications. As part of Texas Instruments' renowned line of amplifiers, the LMH6657MF stands out for its exceptional blend of speed, precision, and energy efficiency, making it a top choice for designers and engineers alike.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a bandwidth of 75 MHz (G = +2), the LMH6657MF is capable of handling rapid signal changes, making it ideal for high-speed signal processing tasks.
  • Low Power Consumption: Operating with a low supply current of 2.7 mA, this amplifier is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range from 2.7V to 5.5V, providing design flexibility across various power supply specifications.
  • Output Short-Circuit Protection: Enhanced reliability is ensured with built-in output short-circuit protection, safeguarding the device against potential damage from unexpected operating conditions.

Applications

The versatility of the LMH6657MF allows it to be used in a multitude of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Video and communications equipment
  • Portable and battery-operated electronics
  • Test and measurement systems

Package and Quality

The LMH6657MF is offered in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the LMH6657MF is no exception, providing reliable performance even under strenuous conditions.

Conclusion

For designers seeking a robust, high-speed operational amplifier that does not compromise on power efficiency, the LMH6657MF from Texas Instruments is an exemplary choice. Its high slew rate, wide bandwidth, and low-power operation, combined with the flexibility of a wide supply voltage range and the reliability of output short-circuit protection, make it a versatile component for a broad array of electronic applications.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4989 $53.9868
28+ $3.6915 $103.3620
42+ $3.5761 $150.1962
58+ $3.4607 $200.7206
75+ $3.3454 $250.9050
101+ $2.9993 $302.9293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess