The LMH6704MF is a high-performance, high-speed operational amplifier from Texas Instruments, designed to meet the demanding requirements of a wide range of signal processing applications. This op-amp boasts a high slew rate and low distortion, making it an ideal choice for video, communication, and test instrumentation systems.
Key Features
- High Slew Rate: With a slew rate of 4100 V/µs, the LMH6704MF ensures rapid voltage changes, facilitating its use in high-speed circuits.
- Wide Bandwidth: It offers a wide bandwidth of 720 MHz at a gain of +2, enabling it to handle high-frequency signals with ease.
- Low Distortion: The device exhibits low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video applications.
- Single-Supply Operation: Capable of operating from a single +5V supply, this op-amp simplifies power supply design.
- Shutdown Feature: It comes with a power-down feature that reduces the current consumption to 0.1 µA, providing an efficient solution for power-sensitive applications.
Applications
- High-Definition Video Processing
- Communication Systems
- Test and Measurement Instruments
- Active Filters
- Professional Audio Equipment
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
+5V |
| Input Offset Voltage |
2 mV |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
SOT-23-5 |
The LMH6704MF is available in a small SOT-23-5 package, making it suitable for space-constrained applications. Its combination of speed, precision, and power efficiency makes it a versatile component for any designer looking to push the boundaries of performance in their circuit designs.