EN
  • EN
  • DE

LMH6720MAX

Part No LMH6720MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP SGL 400MHZ W/SD 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6720
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201602-LMH6720MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMH6720MAX CAD Model

Description

Introducing the LMH6720MAX from Texas Instruments

The LMH6720MAX is a high-performance, low-power, voltage feedback amplifier that sets new standards for the industry with its exceptional combination of speed and precision. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to cater to a wide range of applications, including video, communications, and test instrumentation.

Key Features and Benefits

  • High Speed: With a bandwidth of 400 MHz at a gain of +2, the LMH6720MAX provides the speed necessary for high-frequency signal processing tasks.
  • Low Distortion: It offers a very low harmonic distortion (HD2 and HD3) at 10 MHz, making it ideal for precision applications where signal integrity is paramount.
  • Flexible Power Supply: The device operates from a single +5V to +12V power supply or a dual ±2.5V to ±6V power supply, providing versatility in various circuit designs.
  • Power Efficiency: Its low current consumption of 6.4 mA on a +5V supply ensures efficiency, which is critical in portable and battery-powered applications.
  • Disable Feature: The LMH6720MAX comes with a disable feature that reduces the current consumption to 0.3 mA, further enhancing its power efficiency when the device is not in active use.

Applications

  • Professional Video Equipment
  • Cable Drivers
  • Test Instruments
  • Communication Infrastructure
  • ADC/DAC Buffering

The LMH6720MAX is available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Its outstanding performance, combined with Texas Instruments' commitment to quality, makes it a reliable choice for designers and engineers looking to push the boundaries of their high-speed signal processing systems.

Whether you're designing for professional video, communications, or advanced test equipment, the LMH6720MAX offers a perfect blend of speed, precision, and power efficiency to meet the rigorous demands of your applications.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5379 $53.0685
35+ $2.9029 $101.6015
54+ $2.8122 $151.8588
74+ $2.7215 $201.3910
96+ $2.6308 $252.5568
128+ $2.3586 $301.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess