EN
  • EN
  • DE

RN5RF12AA-TR-FA

Part No RN5RF12AA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297458-RN5RF12AA-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5RF12AA-TR-FA CAD Model

Description

The RN5RF12AA-TR-FA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It is widely used in microcontrollers, CPUs, and other digital circuits to prevent malfunction due to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits
  • CPU Reset Circuits
  • Power Management Systems
  • Battery Monitoring
  • Voltage Monitoring in Electronic Devices

Features:

  • Voltage Detector
  • Low Supply Current
  • High Accuracy
  • Small Package
  • Built-in Hysteresis

Benefits:

  • Prevents Malfunction: Ensures stable operation of electronic circuits by providing a reset signal when the voltage is low.
  • Power Saving: Consumes minimal current, making it suitable for battery-powered devices.
  • Precise Voltage Detection: Accurately monitors voltage levels and triggers reset at the specified threshold.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Noise Immunity: Hysteresis feature prevents false triggering due to noise.

Additional Details:

The RN5RF12AA-TR-FA features a detection voltage of 1.2V. The IC provides a stable and accurate voltage detection, ensuring that the reset signal is triggered reliably. The hysteresis characteristic of the voltage detector prevents unstable operation due to small voltage fluctuations. The small package size of the IC makes it suitable for integration into a wide range of electronic devices, including portable devices, industrial equipment, and automotive applications. Consult the product datasheet for complete electrical characteristics, operating conditions, and package dimensions.

Typical Electrical Characteristics:

  • Detection Voltage: 1.2V
  • Supply Voltage: 1.5V to 5.5V
  • Supply Current: 1.8μA (Typ.)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess