EN
  • EN
  • DE
  • IT

LMH6722MA

Part No LMH6722MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMH6722
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201604-LMH6722MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6722MA CAD Model

Description

The LMH6722MA is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments. This device is part of the LMH672x family of high-speed op-amps that are designed to provide excellent video performance and wide bandwidth for a variety of applications.

Key Features

  • High Speed: With a 400 MHz bandwidth (at a gain of +2), the LMH6722MA is capable of handling fast signals, making it suitable for high-speed data acquisition, video processing, and other dynamic applications.
  • Low Distortion: The op-amp features a low harmonic distortion, which ensures a high degree of signal fidelity, particularly important in audio and video systems.
  • High Output Current: Capable of delivering a continuous output current of 90 mA, it can drive a wide range of loads.
  • Single-Supply Operation: It can operate from a single 5V to 12V power supply, making it versatile for various circuit designs.

Applications

The LMH6722MA is suitable for a broad range of applications, including:

  • Professional video electronics
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Active filters and amplifiers
  • Medical imaging devices

Package and Quality

The device comes in an 8-pin SOIC package, which is a small outline integrated circuit package that is ideal for space-constrained applications. The LMH6722MA is also part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in critical systems.

Conclusion

The LMH6722MA from Texas Instruments stands out as a robust, high-speed operational amplifier that is engineered to meet the rigorous demands of modern electronic systems. Whether it's for professional video equipment, high-fidelity audio applications, or precise data acquisition, this op-amp is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Lowest to $2.3139
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3764
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $19.5582
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2401 $56.1609
22+ $5.1201 $112.6422
34+ $4.9600 $168.6400
47+ $4.8001 $225.6047
61+ $4.6400 $283.0400
81+ $4.1600 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess