EN
  • EN
  • DE

LMH6739MQ

Part No LMH6739MQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Very Wideband, Low Distortion Triple Video Buffer | IC VIDEO BUFFER TRPL PROG 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Buffer
-3db Bandwidth 750MHz
Slew Rate 3300V/μs
Supply Current 32mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LMH6739
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201626-LMH6739MQ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6739MQ CAD Model

Description

The LMH6739MQ is a high-performance operational amplifier from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This versatile op-amp boasts a wide bandwidth, high slew rate, and low distortion, making it an ideal choice for professional video electronics, communication systems, and active filter circuits.

Key Features

  • High Bandwidth: The LMH6739MQ offers a wide bandwidth of 190 MHz at a gain of +2, ensuring high-speed signal processing with minimal phase distortion.
  • High Slew Rate: With a slew rate of 600 V/μs, this operational amplifier can handle rapid changes in input signals, providing accurate and responsive output.
  • Low Distortion: The device maintains low harmonic distortion levels, which is critical for maintaining signal fidelity in high-fidelity audio and video applications.
  • Output Current: It can deliver an output current of up to 100 mA, allowing it to drive a wide range of loads.
  • Supply Voltage Range: The LMH6739MQ operates from a supply voltage range of ±2.5V to ±6V, offering flexibility in various circuit configurations.
  • Power Down Capability: It includes a power-down feature that reduces the supply current to 0.3 mA, aiding in power conservation in battery-operated devices.

Applications

This operational amplifier is suitable for a variety of applications, including:

  • Professional video electronics
  • Communication systems
  • Active filters
  • Test and measurement equipment
  • ADC/DAC buffers

Package and Quality

The LMH6739MQ is available in a compact 16-pin PowerPAD™ TSSOP package, which not only saves space but also improves thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of reliability and performance.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0422 $51.0550
60+ $1.6757 $100.5420
93+ $1.6233 $150.9669
128+ $1.5710 $201.0880
165+ $1.5186 $250.5690
221+ $1.3615 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess