EN
  • EN
  • DE

LMK00306SQE/NOPB

Part No LMK00306SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3-GHz 6-Output Ultra-Low Additive Jitter Differential Clock Buffer/Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.1GHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Manufacturer Homepage www.ti.com
Win Source Part Number 714888-LMK00306SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMK00306
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK00306SQE/NOPB CAD Model

Description

The LMK00306SQE/NOPB is a state-of-the-art, low-noise clock buffer from Texas Instruments that delivers exceptional performance for a wide range of applications. As part of TI's extensive clock and timing solutions, this device offers a high degree of flexibility and reliability, making it an ideal choice for demanding clock management tasks.

Key Features and Benefits

  • Low Skew: The LMK00306SQE/NOPB ensures minimal skew between output clocks, which is crucial for maintaining the integrity of timing signals across a system.
  • Multiple Outputs: With six low-skew outputs, this device can distribute a single clock input to multiple destinations without degrading the signal quality, making it perfect for complex designs.
  • Format Flexibility: It supports various output formats including LVPECL, LVDS, and LVCMOS, allowing for compatibility with a wide array of devices and systems.
  • Additive Phase Jitter: The device boasts an ultra-low additive phase jitter, typically less than 50 fs (femtoseconds), which is essential for high-performance digital systems.
  • Wide Frequency Range: The LMK00306SQE/NOPB operates over a broad frequency range, accommodating both high-speed and low-speed applications.
  • Power Supply Noise Rejection: Built-in power supply noise rejection improves the performance of the clock signal in noisy environments.

Applications

This versatile clock buffer can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication infrastructure
  • High-speed digital signal processing
  • Server and storage platforms
  • Industrial and medical equipment requiring precise timing

Technical Specifications

The LMK00306SQE/NOPB is available in a compact 24-pin WQFN package and is characterized for operation from –40°C to 85°C. It is also part of Texas Instruments' Green initiative, featuring a lead-free and RoHS-compliant design, ensuring environmental responsibility alongside its technical prowess.

For designers and engineers looking for a high-quality, flexible, and reliable clock distribution solution, the LMK00306SQE/NOPB from Texas Instruments is an excellent choice that meets a broad spectrum of clocking needs.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5847 $50.3388
10+ $10.3259 $103.2590
15+ $10.0033 $150.0495
21+ $9.6806 $203.2926
27+ $9.3579 $252.6633
36+ $8.3898 $302.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess